Texas Instruments Standard Linear and Logic Dual 5V Logic IC SN74LV123ADGVRG4

Description
Dual Retriggerable Monostable Multivibrator, 5V, 13ns, CMOS, TFSOP Product overview: SN74LV123ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ADGVRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Dual Retriggerable Monostable Multivibrator, 5V, 13ns, CMOS, TFSOP Product overview: SN74LV123ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ADGVRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5V Logic IC
711-SN74LV123ADGVRG4
Dual 5V Logic IC 711-SN74LV123ADGVRG4
Dual Retriggerable Monostable Multivibrator, 5V, 13ns, CMOS, TFSOP Product overview: SN74LV123ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ADGVRG4 can be used for catalog matching and distributor lookup.

Dual Retriggerable Monostable Multivibrator, 5V, 13ns, CMOS, TFSOP Product overview: SN74LV123ADGVRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5V, Multivibrators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 711-SN74LV123ADGVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 711-SN74LV123ADGVRG4
Product Name Dual 5V Logic IC
Gate Type Multivibrator
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F11LMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details
Gates and Inverters - 1727-74AHC1G14GZYLTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
Logic Gates - 2222719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details