Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV10APWTG4

Description
Win Source Part Number: 1257741-SN74LV10APWT G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 3 Standard Package: 1,250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257741-SN74LV10APWT G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 3 Standard Package: 1,250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257741-SN74LV10APWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257741-SN74LV10APWTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257741-SN74LV10APWTG4
Win Source Part Number: 1257741-SN74LV10APWT G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Number of Circuits: 3 Standard Package: 1,250 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 3 Current - Output High, Low: 12mA, 12mA Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV10 Product Status: Obsolete

Win Source Part Number: 1257741-SN74LV10APWTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Number of Circuits: 3
Standard Package: 1,250
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 3
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.9ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV10
Product Status: Obsolete

Buy Now Datasheet
IC GATE NAND 3CH 3-INP 14TSSOP Product overview: SN74LV10APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10APWTG4 can be used for catalog matching and distributor lookup.

IC GATE NAND 3CH 3-INP 14TSSOP Product overview: SN74LV10APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV10APWTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74LV10APWTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV10APWTG4
Logic - Gates and Inverters SN74LV10APWTG4
IC GATE NAND 3CH 3-INP 14TSSOP

IC GATE NAND 3CH 3-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV10APWTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV10APWTG4
Gates and Inverters SN74LV10APWTG4
NAND Gate IC 3 Channel 14-TSSOP

NAND Gate IC 3 Channel 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257741-SN74LV10APWTG4 705-SN74LV10APWTG4 SN74LV10APWTG4 SN74LV10APWTG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND; NAND Gate
Supply Voltage 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 3 3 3
Propagation Delay 7.9 ns 7.9 ns
Low Level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Triple 3-Input NOR - AP54RHC27ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Inverters ICs - 7512765P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details