Buffers & Line Drivers Hex w/ HV Output
BUFFER/DRIV, HEX, NON-INVERTING, TSSOP20; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74LV07; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LV07APWR | 26AJ9594 |
| Product Name | Buffers & Line Drivers | Buffer/driv, Hex, Non-Inverting, Tssop20; Logic Device Type Texas Instruments |