Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Buffer, Non-Inverting 6 Element 1 Bit per Element Open Drain Output 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 020748-SN74LV07APWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 16mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC BUF NON-INVERT 5.5V 14TSSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 296-3767-2-ND | 020748-SN74LV07APWR | SN74LV07APWR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07APWR | Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts |