Manufacturer: Texas Instruments
Win Source Part Number: 119641-SN74LV07ANSRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Open Drain
Current - Output High, Low: -, 16mA
Number of Elements: 6
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOP
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 119641-SN74LV07ANSRG4 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LV07ANSRG4 |
| Supply Voltage (VS) | 2 to 5.5 volts |