LOGIC, HEX BUFFER/DRIVER, SOIC14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LV07; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74LV; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Hex w/ HV Output
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9593 | SN74LV07AD |
| Product Name | Logic, Hex Buffer/driver, Soic14; Logic Device Type Texas Instruments | Buffers & Line Drivers |