Texas Instruments Logic - Logic - Gates and Inverters - SN74LV06APWT SN74LV06APWT

Description
Manufacturer: Texas Instruments Win Source Part Number: 795061-SN74LV06APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV06 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV06ATELL; HD74LV06AT; SN74LV06ADRG4; SN74LV06ANSRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 795061-SN74LV06APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV06 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV06ATELL; HD74LV06AT; SN74LV06ADRG4; SN74LV06ANSRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV06APWT - 795061-SN74LV06APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV06APWT
795061-SN74LV06APWT
Logic - Logic - Gates and Inverters - SN74LV06APWT 795061-SN74LV06APWT
Manufacturer: Texas Instruments Win Source Part Number: 795061-SN74LV06APWT Series: 74LV Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Features: Open Drain Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV06 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): HD74LV06ATELL; HD74LV06AT; SN74LV06ADRG4; SN74LV06ANSRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795061-SN74LV06APWT
Series: 74LV
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV06
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV06ATELL; HD74LV06AT; SN74LV06ADRG4; SN74LV06ANSRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC BUFF/DVR INV HEX W/OD 14TSSOP - 815-SN74LV06APWT - Utmel Electronic Limited
Hong Kong, China
IC BUFF/DVR INV HEX W/OD 14TSSOP
815-SN74LV06APWT
IC BUFF/DVR INV HEX W/OD 14TSSOP 815-SN74LV06APWT
IC BUFF/DVR INV HEX W/OD 14TSSOP

IC BUFF/DVR INV HEX W/OD 14TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 795061-SN74LV06APWT 815-SN74LV06APWT
Product Name Logic - Logic - Gates and Inverters - SN74LV06APWT IC BUFF/DVR INV HEX W/OD 14TSSOP
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLF156MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Op Amps - 2412942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TVSP
View Details
2.3 - 5.0 GHz, 0.5 Watt Linearity Improved Driver - QPA9122M - Qorvo
Specs
Standards and Certifications RoHS
Package Type LGA / SMT
View Details