Manufacturer: Texas Instruments
Win Source Part Number: 1255103-SN74LV06APWR
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Features: Open Drain
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): HD74LV06AT; HD74LV06ATELL; SN74LV06ADBRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel Open Drain 14-TSSOP
Hex Inverter Buffer/Driver, 6-Bit, Open-Drain, 16mA, 7.5ns, TSSOP Product overview: SN74LV06APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06APWRG4 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-TSSOP
IC INVERTER OD 6CH 6-INP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1255103-SN74LV06APWRG4 | SN74LV06APWRG4-ND | 705-SN74LV06APWRG4 | SN74LV06APWRG4 | SN74LV06APWRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV06APWRG4 | Gates and Inverters | 16mA TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) |
| Inputs | 6 | 1 | 1 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Low Level Output Current (Sink) | 16 mA | 16 mA |