Texas Instruments High-Performance Analog 2V 5.5V TSSOP Logic IC SN74LV06APWR

Description
6-Ch Inverter IC, 2V-5.5V, Open-Drain, 7.5ns, 14-TSSOP Product overview: SN74LV06APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Inverter IC, 2V-5.5V, Open-Drain, 7.5ns, 14-TSSOP Product overview: SN74LV06APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06APWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 5.5V TSSOP Logic IC
705-SN74LV06APWR
2V 5.5V TSSOP Logic IC 705-SN74LV06APWR
6-Ch Inverter IC, 2V-5.5V, Open-Drain, 7.5ns, 14-TSSOP Product overview: SN74LV06APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06APWR can be used for catalog matching and distributor lookup.

6-Ch Inverter IC, 2V-5.5V, Open-Drain, 7.5ns, 14-TSSOP Product overview: SN74LV06APWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06APWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV06APWR - 030212-SN74LV06APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV06APWR
030212-SN74LV06APWR
Logic - Logic - Gates and Inverters - SN74LV06APWR 030212-SN74LV06APWR
Manufacturer: Texas Instruments Win Source Part Number: 030212-SN74LV06APWR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV06 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Alternative Parts (Cross-Reference): HD74LV06AT; HD74LV06ATELL; SN74LV06ANSG4; SN74LV06ADRG4VVVVVVV VVVVVVVVVVVV; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030212-SN74LV06APWR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 16mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV06
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): HD74LV06AT; HD74LV06ATELL; SN74LV06ANSG4; SN74LV06ADRG4VVVVVVVVVVVVVVVVVVV;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-3763-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3763-1-ND
Gates and Inverters 296-3763-1-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3763-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3763-6-ND
Gates and Inverters 296-3763-6-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-3763-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3763-2-ND
Gates and Inverters 296-3763-2-ND
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now Datasheet
Gates and Inverters - SN74LV06APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV06APWR
Gates and Inverters SN74LV06APWR
Inverter IC 6 Channel Open Drain 14-TSSOP

Inverter IC 6 Channel Open Drain 14-TSSOP

Buy Now
Logic - Gates and Inverters - SN74LV06APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV06APWR
Logic - Gates and Inverters SN74LV06APWR
IC INVERTER OD 6CH 6-INP 14TSSOP

IC INVERTER OD 6CH 6-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LV06APWR 030212-SN74LV06APWR 296-3763-1-ND SN74LV06APWR SN74LV06APWR
Product Name 2V 5.5V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LV06APWR Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 5.5V 2 V ~ 5.5 V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 6 6 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Gates and Inverters - 74AHCT1G02GW,165-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details