Texas Instruments High-Performance Analog SOIC Logic IC SN74LV06ADRE4

Description
6-Bit Hex Inverter Buffer/Driver, Open-Drain, 7.5ns, 125°C, SOIC Product overview: SN74LV06ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit Hex Inverter Buffer/Driver, Open-Drain, 7.5ns, 125°C, SOIC Product overview: SN74LV06ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
705-SN74LV06ADRE4
SOIC Logic IC 705-SN74LV06ADRE4
6-Bit Hex Inverter Buffer/Driver, Open-Drain, 7.5ns, 125°C, SOIC Product overview: SN74LV06ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADRE4 can be used for catalog matching and distributor lookup.

6-Bit Hex Inverter Buffer/Driver, Open-Drain, 7.5ns, 125°C, SOIC Product overview: SN74LV06ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LV06ADRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV06ADRE4-ND
Gates and Inverters SN74LV06ADRE4-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257751-SN74LV06ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257751-SN74LV06ADRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257751-SN74LV06ADRE4
Win Source Part Number: 1257751-SN74LV06ADRE 4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Open Drain Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 16mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LV06

Win Source Part Number: 1257751-SN74LV06ADRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Open Drain
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 16mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LV06

Buy Now Datasheet
Gates and Inverters - SN74LV06ADRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV06ADRE4
Gates and Inverters SN74LV06ADRE4
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LV06ADRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV06ADRE4
Logic - Gates and Inverters SN74LV06ADRE4
IC INVERTER OD 6CH 6-INP 14SOIC

IC INVERTER OD 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LV06ADRE4 SN74LV06ADRE4-ND 1257751-SN74LV06ADRE4 SN74LV06ADRE4 SN74LV06ADRE4
Product Name SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver; Buffer, Inverter NOT NOT; Inverter NOT; Inverter NOT
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 6 1 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Gate Drivers - 1EDN8550B - Lingto Electronic Limited
Specs
Gate Type Buffer/Driver
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
8-Channel Transceiver - AF54RHC245ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 20
IC Package Type TSSOP; Other; TSSOP
View Details
Quad 2-input AND gate - 74AHC08PW-Q100/GJ - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details