Texas Instruments High-Performance Analog 2V 5.5V SOIC Logic IC SN74LV06ADR

Description
Hex Inverter Buffer IC, 6-Ch, Open-Drain, 7.5ns, 2V-5.5V, SOIC Product overview: SN74LV06ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter Buffer IC, 6-Ch, Open-Drain, 7.5ns, 2V-5.5V, SOIC Product overview: SN74LV06ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 5.5V SOIC Logic IC
705-SN74LV06ADR
2V 5.5V SOIC Logic IC 705-SN74LV06ADR
Hex Inverter Buffer IC, 6-Ch, Open-Drain, 7.5ns, 2V-5.5V, SOIC Product overview: SN74LV06ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADR can be used for catalog matching and distributor lookup.

Hex Inverter Buffer IC, 6-Ch, Open-Drain, 7.5ns, 2V-5.5V, SOIC Product overview: SN74LV06ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV06ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3762-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3762-1-ND
Gates and Inverters 296-3762-1-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3762-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3762-2-ND
Gates and Inverters 296-3762-2-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3762-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3762-6-ND
Gates and Inverters 296-3762-6-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV06ADR - 1255101-SN74LV06ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV06ADR
1255101-SN74LV06ADR
Logic - Logic - Gates and Inverters - SN74LV06ADR 1255101-SN74LV06ADR
Manufacturer: Texas Instruments Win Source Part Number: 1255101-SN74LV06ADR Packaging: Reel Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LV06 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255101-SN74LV06ADR
Packaging: Reel
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 16mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV06
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
Futian, Shenzhen, China
Logic ICs >> Inverters
SN74LV06ADR
Logic ICs >> Inverters SN74LV06ADR
6 20uA 7.5ns@5V,50pF 2V~5.5V SOIC-14 Inverters ROHS

6 20uA 7.5ns@5V,50pF 2V~5.5V SOIC-14 Inverters ROHS

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LV06ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV06ADR
Logic - Gates and Inverters SN74LV06ADR
IC INVERTER OD 6CH 6-INP 14SOIC

IC INVERTER OD 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LV06ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV06ADR
Gates and Inverters SN74LV06ADR
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LV06ADR 296-3762-1-ND 1255101-SN74LV06ADR SN74LV06ADR SN74LV06ADR SN74LV06ADR
Product Name 2V 5.5V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV06ADR Logic ICs >> Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer/Driver; Buffer, Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V~5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 6 1 6 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54F14DM-MLS - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Gates and Inverters - 74AHC1G04GW,165-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers