Texas Instruments Logic - Logic - Gates and Inverters - SN74LV06ADGVR SN74LV06ADGVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 065576-SN74LV06ADGVR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065576-SN74LV06ADGVR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV06ADGVR - 065576-SN74LV06ADGVR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV06ADGVR
065576-SN74LV06ADGVR
Logic - Logic - Gates and Inverters - SN74LV06ADGVR 065576-SN74LV06ADGVR
Manufacturer: Texas Instruments Win Source Part Number: 065576-SN74LV06ADGVR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 16mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20μA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TVSOP Dimension: 14-TFSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065576-SN74LV06ADGVR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 16mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 065576-SN74LV06ADGVR
Product Name Logic - Logic - Gates and Inverters - SN74LV06ADGVR
Package Type SOP; 14-TVSOP
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9851501Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details
45 - 1218 MHz, 25 dB Gain, 24 V Hybrid Power Doubler - QPA3245 - Qorvo
Specs
Device Type Power Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT-115J
View Details
2 suppliers
Dual Micropower CMOS Voltage Comparator, Open Drain Driver - ALD2303SAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Isolating amplifiers - 857-416 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details