Inverter IC 6 Channel Open Drain 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 065575-SN74LV05ANS
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PDSO14, PLASTIC, SO-14 Product overview: SN74LV05ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ANS can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14SO
IC INVERTER OD 6CH 6-INP 14SO
Inverter IC 6 Channel Open Drain 14-SO
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-53342-ND | 065575-SN74LV05ANS | 705-SN74LV05ANS | SN74LV05ANS | SN74LV05ANS | SN74LV05ANS |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV05ANS | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 0.1V ~ 0.55V (High) | 2V ~ 5.5V | ||
| Output Type | Open Drain | |||||
| Inputs | 1 | 6 | 6 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns |