Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV05ADBRE4

Description
Win Source Part Number: 1257743-SN74LV05ADBR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Open Drain Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV05 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1257743-SN74LV05ADBR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Open Drain Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV05 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257743-SN74LV05ADBRE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257743-SN74LV05ADBRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257743-SN74LV05ADBRE4
Win Source Part Number: 1257743-SN74LV05ADBR E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Open Drain Number of Circuits: 6 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LV05 Product Status: Obsolete

Win Source Part Number: 1257743-SN74LV05ADBRE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Open Drain
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LV05
Product Status: Obsolete

Buy Now Datasheet
IC INVERTER 6CH 6-INP 14SSOP Product overview: SN74LV05ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ADBRE4 can be used for catalog matching and distributor lookup.

IC INVERTER 6CH 6-INP 14SSOP Product overview: SN74LV05ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05ADBRE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74LV05ADBRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV05ADBRE4
Logic - Gates and Inverters SN74LV05ADBRE4
IC INVERTER OD 6CH 6-INP 14SSOP

IC INVERTER OD 6CH 6-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV05ADBRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV05ADBRE4
Gates and Inverters SN74LV05ADBRE4
Inverter IC 6 Channel Open Drain 14-SSOP

Inverter IC 6 Channel Open Drain 14-SSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257743-SN74LV05ADBRE4 705-SN74LV05ADBRE4 SN74LV05ADBRE4 SN74LV05ADBRE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 1 1 1
Propagation Delay 7.5 ns 7.5 ns
Low Level Output Current (Sink) 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual D-Flip Flop w/ Asynchronous Clear - AP54RHC705ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74ABT32DB,118-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
6 suppliers
Inverters ICs - 1220344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 5.5 v
Output Type Push Pull
View Details