Texas Instruments High-Performance Analog 12mA 5.5V SOIC Logic IC SN74LV05AD

Description
6-Bit Hex Inverter, Open-Drain, 12mA, 5.5V, 19.5ns, SOIC Product overview: SN74LV05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Bit Hex Inverter, Open-Drain, 12mA, 5.5V, 19.5ns, SOIC Product overview: SN74LV05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
12mA 5.5V SOIC Logic IC
705-SN74LV05AD
12mA 5.5V SOIC Logic IC 705-SN74LV05AD
6-Bit Hex Inverter, Open-Drain, 12mA, 5.5V, 19.5ns, SOIC Product overview: SN74LV05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05AD can be used for catalog matching and distributor lookup.

6-Bit Hex Inverter, Open-Drain, 12mA, 5.5V, 19.5ns, SOIC Product overview: SN74LV05AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12mA, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 12mA, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV05AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257724-SN74LV05AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257724-SN74LV05AD
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257724-SN74LV05AD
Win Source Part Number: 1257724-SN74LV05AD Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LV Features: Open Drain Package: Tube Number of Circuits: 6 Standard Package: 50 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 12mA Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Current - Quiescent (Max): 20 µA Logic Level - Low: 0.5V Logic Level - High: 1.5V Voltage - Supply: 2V ~ 5.5V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LV05ADE4,SN74LV0 5ADE4,296-34033-5,SN 74LV05AD,SN74LV05ADG 4,TEXTISSN74LV05AD,2 156-SN74LV05AD,SN74L V05ADG4 Base Product Number: 74LV05

Win Source Part Number: 1257724-SN74LV05AD
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LV
Features: Open Drain
Package: Tube
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20 µA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Voltage - Supply: 2V ~ 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LV05ADE4,SN74LV05ADE4,296-34033-5,SN74LV05AD,SN74LV05ADG4,TEXTISSN74LV05AD,2156-SN74LV05AD,SN74LV05ADG4
Base Product Number: 74LV05

Buy Now Datasheet
Gates and Inverters - 296-34033-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-34033-5-ND
Gates and Inverters 296-34033-5-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LV05AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV05AD
Gates and Inverters SN74LV05AD
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LV05AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV05AD
Logic - Gates and Inverters SN74LV05AD
IC INVERTER OD 6CH 6-INP 14SOIC

IC INVERTER OD 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LV05AD 1257724-SN74LV05AD 296-34033-5-ND SN74LV05AD SN74LV05AD
Product Name 12mA 5.5V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter, Buffer NOT; Inverter NOT NOT; Inverter NOT
Supply Voltage 5.5V 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High)
Inputs 6 1 1 1
Propagation Delay 19.5 ns 7.5 ns 7.5 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
5-Channel Level Translator - MYXAP54RHC504/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details