Hex Inverter IC, 6-Gate, 5V, 7.5ns, 12mA, TSSOP Product overview: SN74LV04ATPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ATPWREP can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1255090-SN74LV04ATPW
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 105°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): SN74LV04ATPWRG4Q1; MC74LVX04DTR2; 74LVQ04T;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
IC INVERTER 6CH 6-INP 14TSSOP
Inverter IC 6 Channel 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LV04ATPWREP | 296-22305-2-ND | 1255090-SN74LV04ATPWREP | SN74LV04ATPWREP | SN74LV04ATPWREP |
| Product Name | 5V 12mA TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV04ATPWREP | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 2V ~ 5.5V | 2 V ~ 5.5 V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V |
| Inputs | 1 | 1 | 6 | 1 | |
| Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |