Hex Inverter IC, 6-Gate, 5.5V, VQFN, -40 to 125°C Product overview: SN74LV04ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ARGYR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1255088-SN74LV04ARGY
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-VFQFN Exposed Pad
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VQFN (3.5x3.5)
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): SN74LV04APWLE; SN74LV04ADBLE; SN74LV04ADR;
Introduction Date: March 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
IC INVERTER 6CH 1-INP 14VQFN
IC INVERTER 6CH 6-INP 14VQFN
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74LV04ARGYR | 1255088-SN74LV04ARGYR | 296-13929-6-ND | SN74LV04ARGYR | SN74LV04ARGYR | SN74LV04ARGYR |
| Product Name | 5.5V VQFN Logic IC | Logic - Logic - Gates and Inverters - SN74LV04ARGYR | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 18 ns | 7.5 ns | 7.5 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |