Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74LV04ANS SN74LV04ANS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255086-SN74LV04ANS Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.1V ~ 0.55V Logic Level - High: 1.9V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255086-SN74LV04ANS Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.1V ~ 0.55V Logic Level - High: 1.9V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LV04ANS - 1255086-SN74LV04ANS - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV04ANS
1255086-SN74LV04ANS
Logic - Logic - Gates and Inverters - SN74LV04ANS 1255086-SN74LV04ANS
Manufacturer: Texas Instruments Win Source Part Number: 1255086-SN74LV04ANS Mounting Style: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.1V ~ 0.55V Logic Level - High: 1.9V ~ 3.8V Categories: Integrated Circuits Supplier Device Package: 14-SO Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255086-SN74LV04ANS
Mounting Style: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.1V ~ 0.55V
Logic Level - High: 1.9V ~ 3.8V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 7.5ns at 5V, 50pF

Buy Now
LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PDSO14, PLASTIC, SOP-14 Product overview: SN74LV04ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ANS can be used for catalog matching and distributor lookup.

LV/LV-A/LVX/H SERIES, HEX 1-INPUT INVERT GATE, PDSO14, PLASTIC, SOP-14 Product overview: SN74LV04ANS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ANS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-53341-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-53341-ND
Gates and Inverters 296-53341-ND
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - SN74LV04ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV04ANS
Gates and Inverters SN74LV04ANS
Inverter IC 6 Channel 14-SO

Inverter IC 6 Channel 14-SO

Buy Now
Logic - Gates and Inverters - SN74LV04ANS - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV04ANS
Logic - Gates and Inverters SN74LV04ANS
IC INVERTER 6CH 6-INP 14SO

IC INVERTER 6CH 6-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV04ANS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV04ANS
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV04ANS
IC INVERTER 6CH 1-INP 14SO

IC INVERTER 6CH 1-INP 14SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1255086-SN74LV04ANS 705-SN74LV04ANS 296-53341-ND SN74LV04ANS SN74LV04ANS SN74LV04ANS
Product Name Logic - Logic - Gates and Inverters - SN74LV04ANS Logic IC Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Inverter NOT NOT; Inverter NOT NOT
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V 1.9V ~ 3.8V (Low), 0.1V ~ 0.55V (High)
Inputs 6 6 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details