Manufacturer: Texas Instruments
Win Source Part Number: 007132-SN74LV04ADR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Alternative Parts (Cross-Reference): 74LV04AS14-13; HD74LV04ARP; HD74LV04ARPEL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
6-Element CMOS Inverter IC, 5V, 12mA, SOIC, 18ns PD Product overview: SN74LV04ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 12mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 12mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ADR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
IC, HEX INVERTER, SMD, SOIC14, 5V; Logic Family / Base Number:74LV04; Logic Type:Inverter; Output Current:12mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
6 20uA 7.5ns@5V,50pF 2V~5.5V SOIC-14 Inverters ROHS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 007132-SN74LV04ADR | 296-26524-2-ND | 705-SN74LV04ADR | SN74LV04ADR | 33AH4957 | SN74LV04ADR | SN74LV04ADR |
| Product Name | Logic - Logic - Gates and Inverters - SN74LV04ADR | Gates and Inverters | 5V 12mA SOIC Logic IC | Logic - Gates and Inverters | Ic, Hex Inverter, Smd, Soic14, 5V; Logic Family / Base Number Texas Instruments | Logic ICs >> Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 5.5 V | 2V ~ 5.5V | 5.5V | 1.5V (Low), 0.5V (High) | 5.5V | 2V~5.5V | 2V ~ 5.5V |
| Inputs | 6 | 1 | 1 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 18 ns | 7.5 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA | 12 mA |