Texas Instruments High-Performance Analog Gates and Inverters SN74LV04ADGVRE4

Description
Inverter IC 6 Channel 14-TVSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TVSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74LV04ADGVRE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LV04ADGVRE4-ND
Gates and Inverters SN74LV04ADGVRE4-ND
Inverter IC 6 Channel 14-TVSOP

Inverter IC 6 Channel 14-TVSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LV04ADGVRE4 - 1255084-SN74LV04ADGVRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV04ADGVRE4
1255084-SN74LV04ADGVRE4
Logic - Logic - Gates and Inverters - SN74LV04ADGVRE4 1255084-SN74LV04ADGVRE4
Manufacturer: Texas Instruments Win Source Part Number: 1255084-SN74LV04ADGV RE4 Series: 74LV Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 14-TFSOP (0.173", 4.40mm Width) Number of Circuits: 6 Mounting: SMD Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 12mA, 12mA Operating Supply Voltage: 2 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF Logic Level - Low: 0.5V Logic Level - High: 1.5V Family Name: SN74LV04 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TVSOP Maximum Quiescent Current: 20μA Alternative Parts (Cross-Reference): 74LV04ATELL-E; MC74LVX04D; MC74LVX04DT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255084-SN74LV04ADGVRE4
Series: 74LV
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-TFSOP (0.173", 4.40mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Operating Supply Voltage: 2 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Family Name: SN74LV04
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TVSOP
Maximum Quiescent Current: 20μA
Alternative Parts (Cross-Reference): 74LV04ATELL-E; MC74LVX04D; MC74LVX04DT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LV04ADGVRE4
5.5V Logic IC 705-SN74LV04ADGVRE4
Hex Inverter IC, 6-Circuit, CMOS, 5.5V, 7.5ns, TFSOP Product overview: SN74LV04ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ADGVRE4 can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Circuit, CMOS, 5.5V, 7.5ns, TFSOP Product overview: SN74LV04ADGVRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ADGVRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV04ADGVRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV04ADGVRE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV04ADGVRE4
IC INVERTER 6CH 1-INP 14TVSOP

IC INVERTER 6CH 1-INP 14TVSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV04ADGVRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV04ADGVRE4
Logic - Gates and Inverters SN74LV04ADGVRE4
IC INVERTER 6CH 6-INP 14TVSOP

IC INVERTER 6CH 6-INP 14TVSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LV04ADGVRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV04ADGVRE4
Gates and Inverters SN74LV04ADGVRE4
Inverter IC 6 Channel 14-TVSOP

Inverter IC 6 Channel 14-TVSOP

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV04ADGVRE4-ND 1255084-SN74LV04ADGVRE4 705-SN74LV04ADGVRE4 SN74LV04ADGVRE4 SN74LV04ADGVRE4 SN74LV04ADGVRE4
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LV04ADGVRE4 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 2V ~ 5.5V 2 V ~ 5.5 V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Inputs 1 6 1 1
Propagation Delay 7.5 ns 7.5 ns 7.5 ns
Low Level Output Current (Sink) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - MYXAF54RHC486/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Function Nexperia - 24AC3085 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 14
View Details
Gates and Inverters - 4007UBDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Complementary Pair Plus Inverter
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 14-CDIP
View Details
Logic Gates - 9210281P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 3
View Details