Inverter IC 6 Channel 14-TVSOP
Inverter IC 6 Channel 14-TVSOP
Manufacturer: Texas Instruments
Win Source Part Number: 030209-SN74LV04ADGVR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 12mA, 12mA
Max Propagation Delay @ V, Max CL: 7.5ns @ 5V, 50pF
Current - Quiescent (Max): 20μA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TVSOP
Dimension: 14-TFSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Hex Inverter IC, 6-Gate, 5V, 18ns, CMOS, TFSOP Product overview: SN74LV04ADGVR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV04ADGVR can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 1-INP 14TVSOP
IC INVERTER 6CH 6-INP 14TVSOP
Inverter IC 6 Channel 14-TVSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-3756-2-ND | 030209-SN74LV04ADGVR | 705-SN74LV04ADGVR | SN74LV04ADGVR | SN74LV04ADGVR | SN74LV04ADGVR |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LV04ADGVR | 5V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 5.5V | 2 V ~ 5.5 V | 5.5V | 1.5V (Low), 0.5V (High) | 2V ~ 5.5V | |
| Inputs | 1 | 6 | 1 | 1 | ||
| Propagation Delay | 7.5 ns | 7.5 ns | 18 ns | |||
| Low Level Output Current (Sink) | 12 mA | 12 mA | 12 mA |