Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 065570-SN74LS93NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Count Rate: 42MHz
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Binary Counter, LS Series, Asynchronous, Negative Edge Triggered, 3-Bit, Up Direction, TTL, PDSO14
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 14-SO
IC 4 BIT BINARY COUNTER 14SO
IC BINARY COUNTER 4-BIT 14SO
| DigiKey | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74LS93NSR-ND | 065570-SN74LS93NSR | SN74LS93NSR | SN74LS93NSR | SN74LS93NSR | SN74LS93NSR |
| Product Name | Counters, Dividers | Logic - Logic - Counters, Dividers - SN74LS93NSR | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Counter Type | MOD-N | |||||
| Counter Category | Asynchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | SOIC; "14-SOIC (0.209"", 5.30mm Width)" | SOP; 14-SOP | SOP; SOP14 | SOIC; 14-SOIC (0.209\", 5.30mm Width) | SOIC |