4-bit binary counters available in 14-pin SOIC package with operating temperature range of 0°C to 70°C.
4-Bit Binary Counters 14-SOIC 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | SN74LS93DG4 |
| Product Name | SN74LS93 4-Bit Binary Counters |
| Supply Voltage | 5V; 5.25 |
| Package Type | PDIP,SO,SOIC |
| Logic Family | LS |
| Number of Stages (Bits) | 4 bits |