Texas Instruments Standard Linear and Logic Dual 33MHz 5V Logic IC SN74LS74ANSRG4

Description
Dual D Flip-Flop, 33MHz, TTL, SOP, 5V Product overview: SN74LS74ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D Flip-Flop, 33MHz, TTL, SOP, 5V Product overview: SN74LS74ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ANSRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 33MHz 5V Logic IC
706-SN74LS74ANSRG4
Dual 33MHz 5V Logic IC 706-SN74LS74ANSRG4
Dual D Flip-Flop, 33MHz, TTL, SOP, 5V Product overview: SN74LS74ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ANSRG4 can be used for catalog matching and distributor lookup.

Dual D Flip-Flop, 33MHz, TTL, SOP, 5V Product overview: SN74LS74ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS74ANSRG4
Product Name Dual 33MHz 5V Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

 - 54AC86/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR
IC Package Type DIP; Other; CDIP
View Details
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-8761501DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 1697243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details