IC FF D-TYPE 2-ELE 1-BIT 14-PDIP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-DIP (0.300", 7.62mm)
IC FF D-TYPE DUAL 1BIT 14DIP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-SN74LS74AN-NG-ND | SN74LS74AN-NG | SN74LS74AN-NG |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | ||
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Propagation Delay | 40 ns |