Texas Instruments Standard Linear and Logic Dual 33MHz 5V SOIC Logic IC SN74LS74ADE4

Description
Dual D-Type Flip-Flop, 33MHz, SOIC, TTL Output, 5V Product overview: SN74LS74ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual D-Type Flip-Flop, 33MHz, SOIC, TTL Output, 5V Product overview: SN74LS74ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 33MHz 5V SOIC Logic IC
706-SN74LS74ADE4
Dual 33MHz 5V SOIC Logic IC 706-SN74LS74ADE4
Dual D-Type Flip-Flop, 33MHz, SOIC, TTL Output, 5V Product overview: SN74LS74ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADE4 can be used for catalog matching and distributor lookup.

Dual D-Type Flip-Flop, 33MHz, SOIC, TTL Output, 5V Product overview: SN74LS74ADE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 33MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 33MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS74ADE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS74ADE4
Product Name Dual 33MHz 5V SOIC Logic IC
Gate Type D-Type, Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic Gates - 2222696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details