Texas Instruments Standard Linear and Logic Dual 45MHz 5V SOIC Logic IC SN74LS73ADR

Description
Dual J-K Flip-Flop, 45MHz, 5V, TTL, SOIC Product overview: SN74LS73ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS73ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual J-K Flip-Flop, 45MHz, 5V, TTL, SOIC Product overview: SN74LS73ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS73ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 45MHz 5V SOIC Logic IC
706-SN74LS73ADR
Dual 45MHz 5V SOIC Logic IC 706-SN74LS73ADR
Dual J-K Flip-Flop, 45MHz, 5V, TTL, SOIC Product overview: SN74LS73ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS73ADR can be used for catalog matching and distributor lookup.

Dual J-K Flip-Flop, 45MHz, 5V, TTL, SOIC Product overview: SN74LS73ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45MHz, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 45MHz, 5V, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74LS73ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74LS73ADR
Product Name Dual 45MHz 5V SOIC Logic IC
Gate Type Flip-Flop
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54H62FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers