Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Counters, Dividers SN74LS697NSRG4

Description
Win Source Part Number: 1258961-SN74LS697NSR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS69 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258961-SN74LS697NSR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS69 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1258961-SN74LS697NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1258961-SN74LS697NSRG4
Integrated Circuits (ICs) - Logic - Counters, Dividers 1258961-SN74LS697NSRG4
Win Source Part Number: 1258961-SN74LS697NSR G4 Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up Reset: Asynchronous Timing: Synchronous Voltage - Supply: 4.75 V ~ 5.25 V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS69 Product Status: Obsolete

Win Source Part Number: 1258961-SN74LS697NSRG4
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Voltage - Supply: 4.75 V ~ 5.25 V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS69
Product Status: Obsolete

Buy Now Datasheet
Counters, Dividers - SN74LS697NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74LS697NSRG4
Counters, Dividers SN74LS697NSRG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO

Buy Now
Logic - Counters, Dividers - SN74LS697NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74LS697NSRG4
Logic - Counters, Dividers SN74LS697NSRG4
IC COUNTER BINARY 4B 20SO

IC COUNTER BINARY 4B 20SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number 1258961-SN74LS697NSRG4 SN74LS697NSRG4 SN74LS697NSRG4
Product Name Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Supply Voltage 4.75 V ~ 5.25 V 4.75 V ~ 5.25 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counter ICs - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Counter Type Octal
Supply Voltage 5.5 v, 4.5 v
Package Type SOIC; Soic
View Details
Counters, Dividers - 74HC163DB,118-ND - DigiKey
Specs
Counter Type MOD-N
Counter Category Synchronous
Counter Direction UP
View Details
4 suppliers