Texas Instruments Standard Linear and Logic 16-bit 5V SOIC Logic IC SN74LS674DWG4

Description
16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS674DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS674DWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS674DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS674DWG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 5V SOIC Logic IC
712-SN74LS674DWG4
16-bit 5V SOIC Logic IC 712-SN74LS674DWG4
16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS674DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS674DWG4 can be used for catalog matching and distributor lookup.

16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS674DWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS674DWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74LS674DWG4
Product Name 16-bit 5V SOIC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT32PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR; OR
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 54ACTQ32JRQMLV - Lingto Electronic Limited
Specs
Gate Type NOT; OR
View Details