Texas Instruments Standard Linear and Logic 16-bit 5V SOIC Logic IC SN74LS673DW

Description
16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS673DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS673DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS673DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS673DW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 5V SOIC Logic IC
712-SN74LS673DW
16-bit 5V SOIC Logic IC 712-SN74LS673DW
16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS673DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS673DW can be used for catalog matching and distributor lookup.

16-Bit Shift Register, 3-STATE, SOIC, 5V, 40ns Product overview: SN74LS673DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 5V, SOIC, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LS673DW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74LS673DW
Product Name 16-bit 5V SOIC Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC02PW,112-ND - DigiKey
Specs
Gate Type NOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Gates and Inverters - 54S02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Quad 2-Input NAND - MYXAF54RHC00/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details