Texas Instruments Standard Linear and Logic Logic, 4X4 Reg File Tri-St, 16Dip; Logic Family / Base Number Texas Instruments SN74LS670N

Description
LOGIC, 4X4 REG FILE TRI-ST, 16DIP; Logic Family / Base Number:74LS670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes
Description
LOGIC, 4X4 REG FILE TRI-ST, 16DIP; Logic Family / Base Number:74LS670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic, 4X4 Reg File Tri-St, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1166 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 4X4 Reg File Tri-St, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1166
Logic, 4X4 Reg File Tri-St, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1166
LOGIC, 4X4 REG FILE TRI-ST, 16DIP; Logic Family / Base Number:74LS670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

LOGIC, 4X4 REG FILE TRI-ST, 16DIP; Logic Family / Base Number:74LS670; Shift Register Function:Universal; No. of Elements:1 Element; No. of Bits Per Element:16bit; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 37AJ1166
Product Name Logic, 4X4 Reg File Tri-St, 16Dip; Logic Family / Base Number Texas Instruments
Package Type DIP; DIP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573PW,112 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Latches - 74LVCH162373ADL,11-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
4 suppliers
SN54AHCT373 Octal Transparent D-type Latches With 3-State Outputs - 5962-9686701Q2A - Texas Instruments
Specs
Latch Type D
Propagation Delay 10.5 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
50 MHz Presettable Decade Counter/Latch - 54196/C,A - Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details