Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LOGIC MULTIPLEXERS
TEXAS INSTRUMENTS
SN74LS670D -- SIGNAL SWITCHES, MULTIPLEXERS, DECODERS
Texas Instruments
Signal Switches, Multiplexers, Decoders
SN74LS670D
Description
Register File 1 x 1:1 16-SOIC
Quarktwin Technology Ltd.
Done
Description
Register File 1 x 1:1 16-SOIC
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74LS670D
Signal Switches, Multiplexers, Decoders
SN74LS670D
Register File 1 x 1:1 16-SOIC
Register File 1 x 1:1 16-SOIC
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
Logic Multiplexers
Product Number
SN74LS670D
Product Name
Signal Switches, Multiplexers, Decoders
Supply Voltage
4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
100355QI
Specs
Package Type
PLCC; PLCC
View Details
Nexperia B.V.
Signal Switches, Multiplexers, Decoders
74HC137DB,112
Specs
Supply Voltage
2V ~ 6V
Package Type
SOP; SSOP; 16-SSOP (0.209\", 5.30mm Width)
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2
suppliers
Micross Components, Inc.
Multiplexer, 8-Input
AS10H564F16/883C
View Details
Texas Instruments
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
8409201EA
Specs
Operating Current
5.2 mA
View Details
2
suppliers