Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS652DW

Description
Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS652DW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24

Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259528-SN74LS652DW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259528-SN74LS652DW
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259528-SN74LS652DW
Win Source Part Number: 1259528-SN74LS652DW Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 25 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS652DWG4,2156-S N74LS652DW,296-34023 -5,SN74LS652DWG4,TEX TISSN74LS652DW,SN74L S652DWE4,SN74LS652DW E4,SN74LS652DW Base Product Number: 74LS652

Win Source Part Number: 1259528-SN74LS652DW
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS652DWG4,2156-SN74LS652DW,296-34023-5,SN74LS652DWG4,TEXTISSN74LS652DW,SN74LS652DWE4,SN74LS652DWE4,SN74LS652DW
Base Product Number: 74LS652

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS652DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS652DW
Buffers, Drivers, Receivers, Transceivers SN74LS652DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS652DW 1259528-SN74LS652DW SN74LS652DW
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details