Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS647NT SN74LS647NT

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255040-SN74LS647NT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255040-SN74LS647NT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS647NT - 1255040-SN74LS647NT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS647NT
1255040-SN74LS647NT
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS647NT 1255040-SN74LS647NT
Manufacturer: Texas Instruments Win Source Part Number: 1255040-SN74LS647NT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255040-SN74LS647NT
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74LS647NT
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS647NT
BUS TRANSCEIVER, LS SERIES TTL

BUS TRANSCEIVER, LS SERIES TTL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1255040-SN74LS647NT SN74LS647NT
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS647NT Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details