Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS646DW SN74LS646DW

Description
Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet
Description
Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS646DW - Rochester Electronics
Newburyport, MA, United States
Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24

Registered Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO24

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS646DW - 765580-SN74LS646DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS646DW
765580-SN74LS646DW
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS646DW 765580-SN74LS646DW
Manufacturer: Texas Instruments Win Source Part Number: 765580-SN74LS646DW Series: 74LS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 24-SOIC (0.295", 7.50mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS646 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SOIC Alternative Parts (Cross-Reference): SN74LS646NT; SN74LS646NT3; SN74LS646NTE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765580-SN74LS646DW
Series: 74LS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS646
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SOIC
Alternative Parts (Cross-Reference): SN74LS646NT; SN74LS646NT3; SN74LS646NTE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bus Transceivers Octal Bus Transcvrs & Reg - 815-SN74LS646DW - Utmel Electronic Limited
Hong Kong, China
Bus Transceivers Octal Bus Transcvrs & Reg
815-SN74LS646DW
Bus Transceivers Octal Bus Transcvrs & Reg 815-SN74LS646DW
Bus Transceivers Octal Bus Transcvrs & Reg

Bus Transceivers Octal Bus Transcvrs & Reg

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74LS646DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS646DW
Buffers, Drivers, Receivers, Transceivers SN74LS646DW
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS646DW 765580-SN74LS646DW 815-SN74LS646DW SN74LS646DW
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS646DW Bus Transceivers Octal Bus Transcvrs & Reg Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD Surface Mount; 24-SOIC (0.295, 7.50mm Width) Surface Mount; 24-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products