IC, LOGIC, 74LS, BUS TRANSCEIVER; Logic Family / Base Number:74LS645; Logic Device Type:Transceiver, Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; LogicRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH1490 |
| Product Name | Ic, Logic, 74Ls, Bus Transceiver; Logic Family / Base Number Texas Instruments |