Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS645-1DWR

Description
Win Source Part Number: 1259543-SN74LS645-1D WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS645-1DWRE4,SN7 4LS645-1DWR,-SN74LS6 45-1DWRG4R,-296-2973 5-1,-SN74LS645-1DWRR ,-SN74LS645-1DWRE4R, SN74LS6451DWR,-296-2 9735-1,-SN74LS645-1D WRE4,SN74LS645-1DWRE 4,296-29735-6,-SN74L S645-1DWRG4,SN74LS64 5-1DWRG4,296-29735-1 ,296-29735-2,SN74LS6 45-1DWRG4 Base Product Number: 74LS645
Request a Quote Datasheet
Description
Win Source Part Number: 1259543-SN74LS645-1D WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS645-1DWRE4,SN7 4LS645-1DWR,-SN74LS6 45-1DWRG4R,-296-2973 5-1,-SN74LS645-1DWRR ,-SN74LS645-1DWRE4R, SN74LS6451DWR,-296-2 9735-1,-SN74LS645-1D WRE4,SN74LS645-1DWRE 4,296-29735-6,-SN74L S645-1DWRG4,SN74LS64 5-1DWRG4,296-29735-1 ,296-29735-2,SN74LS6 45-1DWRG4 Base Product Number: 74LS645
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259543-SN74LS645-1DWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259543-SN74LS645-1DWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259543-SN74LS645-1DWR
Win Source Part Number: 1259543-SN74LS645-1D WR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 48mA Number of Elements: 1 Number of Bits per Element: 8 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS645-1DWRE4,SN7 4LS645-1DWR,-SN74LS6 45-1DWRG4R,-296-2973 5-1,-SN74LS645-1DWRR ,-SN74LS645-1DWRE4R, SN74LS6451DWR,-296-2 9735-1,-SN74LS645-1D WRE4,SN74LS645-1DWRE 4,296-29735-6,-SN74L S645-1DWRG4,SN74LS64 5-1DWRG4,296-29735-1 ,296-29735-2,SN74LS6 45-1DWRG4 Base Product Number: 74LS645

Win Source Part Number: 1259543-SN74LS645-1DWR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 48mA
Number of Elements: 1
Number of Bits per Element: 8
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS645-1DWRE4,SN74LS645-1DWR,-SN74LS645-1DWRG4R,-296-29735-1,-SN74LS645-1DWRR,-SN74LS645-1DWRE4R,SN74LS6451DWR,-296-29735-1,-SN74LS645-1DWRE4,SN74LS645-1DWRE4,296-29735-6,-SN74LS645-1DWRG4,SN74LS645-1DWRG4,296-29735-1,296-29735-2,SN74LS645-1DWRG4
Base Product Number: 74LS645

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS645-1DWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS645-1DWR
Buffers, Drivers, Receivers, Transceivers SN74LS645-1DWR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259543-SN74LS645-1DWR SN74LS645-1DWR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ICL3232EIA - 874160-ICL3232EIA - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details