Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642NSR SN74LS642NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255035-SN74LS642NSR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): SN74LS642DW; SN74LS642DWR2; SN74LS642DWR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255035-SN74LS642NSR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): SN74LS642DW; SN74LS642DWR2; SN74LS642DWR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642NSR - 1255035-SN74LS642NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642NSR
1255035-SN74LS642NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642NSR 1255035-SN74LS642NSR
Manufacturer: Texas Instruments Win Source Part Number: 1255035-SN74LS642NSR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): SN74LS642DW; SN74LS642DWR2; SN74LS642DWR2; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255035-SN74LS642NSR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): SN74LS642DW; SN74LS642DWR2; SN74LS642DWR2;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS642NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS642NSR
Buffers, Drivers, Receivers, Transceivers SN74LS642NSR
Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SO

Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255035-SN74LS642NSR SN74LS642NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642NSR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details