Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642-1N SN74LS642-1N

Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20
Request a Quote Datasheet
Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS642-1N - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20

Bus Transceiver, LS Series, 8-Func, 8-Bit, Inverted Output, TTL, PDIP20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642-1N - 1255031-SN74LS642-1N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642-1N
1255031-SN74LS642-1N
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642-1N 1255031-SN74LS642-1N
Manufacturer: Texas Instruments Win Source Part Number: 1255031-SN74LS642-1N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 20-DIP (0.300", 7.62mm) Logic Type: Transceiver, Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Operating Supply Voltage: 4.75 V ~ 5.25 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LS642 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): HD74LS642-1P; SN74LS642N; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255031-SN74LS642-1N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 20-DIP (0.300", 7.62mm)
Logic Type: Transceiver, Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LS642
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): HD74LS642-1P; SN74LS642N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS642-1N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS642-1N
Buffers, Drivers, Receivers, Transceivers SN74LS642-1N
Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element Open Collector Output 20-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS642-1N 1255031-SN74LS642-1N SN74LS642-1N
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS642-1N Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADN4696EBRZ-RL7 - 910587-ADN4696EBRZ-RL7 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details