Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641NSR SN74LS641NSR

Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet
Description
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS641NSR - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Bus Transceiver, LS Series, 8-Func, 8-Bit, True Output, TTL, PDSO20

Supplier's Site Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641NSR - 065563-SN74LS641NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641NSR
065563-SN74LS641NSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641NSR 065563-SN74LS641NSR
Manufacturer: Texas Instruments Win Source Part Number: 065563-SN74LS641NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Open Collector Current - Output High, Low: -, 24mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 20-SO Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065563-SN74LS641NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Open Collector
Current - Output High, Low: -, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 20-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS641NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS641NSR
Buffers, Drivers, Receivers, Transceivers SN74LS641NSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number SN74LS641NSR 065563-SN74LS641NSR SN74LS641NSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LS641NSR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; SMD (SMT) Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ICL3222CP - 874154-ICL3222CP - Win Source Electronics
Specs
Package Type Through Hole
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details