LOGIC, BUS TRANSCVR OCTAL, 20DIP; Logic Family / Base Number:74LS641; Logic Device Type:Transceiver, Non Inverting; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 51AK9420 |
| Product Name | Logic, Bus Transcvr Octal, 20Dip; Logic Family / Base Number Texas Instruments |