IC, BUS TRANSCEIVER; Logic Device Type:Transceiver, Inverting; Logic Family / Base Number:74LS640; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 26AJ9451 |
| Product Name | Ic, Bus Transceiver; Logic Device Type Texas Instruments |