Texas Instruments High-Performance Analog Programmable Timers and Oscillators SN74LS629NSRG4

Description
VCO (Dual) IC 20MHz 16-SO
Request a Quote Datasheet
Description
VCO (Dual) IC 20MHz 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - SN74LS629NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SN74LS629NSRG4-ND
Programmable Timers and Oscillators SN74LS629NSRG4-ND
VCO (Dual) IC 20MHz 16-SO

VCO (Dual) IC 20MHz 16-SO

Buy Now Datasheet
Singapore, Singapore
Dual Clock and Timing IC
689-SN74LS629NSRG4
Dual Clock and Timing IC 689-SN74LS629NSRG4
VCXO Oscillators Dual Vltg controled oscillator Product overview: SN74LS629NSRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629NSRG4 can be used for catalog matching and distributor lookup.

VCXO Oscillators Dual Vltg controled oscillator Product overview: SN74LS629NSRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265323-SN74LS629NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265323-SN74LS629NSRG4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265323-SN74LS629NSRG4
Win Source Part Number: 1265323-SN74LS629NSR G4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO (Dual) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 20MHz Current - Supply: 35 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS62 Product Status: Obsolete

Win Source Part Number: 1265323-SN74LS629NSRG4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO (Dual)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 35 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS62
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers IC Timers
Product Number SN74LS629NSRG4-ND 689-SN74LS629NSRG4 1265323-SN74LS629NSRG4
Product Name Programmable Timers and Oscillators Dual Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "16-SOIC (0.209"", 5.30mm Width)" Tape and Reel Surface Mount; 16-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI4122-D-GM - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Bus Interface Clock
Package Type Tray
Supply Voltage 2.7 to 3.6 volts
View Details
4 suppliers
SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Timer Circuits - 1904887 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
NE555 Single Precision Timer - NE555PWG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details