Texas Instruments High-Performance Analog Dual 20MHZ SOIC Clock and Timing IC SN74LS629DRE4

Description
IC Osc Dual Vco 20MHZ 16-SOIC Product overview: SN74LS629DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629DRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC Osc Dual Vco 20MHZ 16-SOIC Product overview: SN74LS629DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629DRE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 20MHZ SOIC Clock and Timing IC - 689-SN74LS629DRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 20MHZ SOIC Clock and Timing IC
689-SN74LS629DRE4
Dual 20MHZ SOIC Clock and Timing IC 689-SN74LS629DRE4
IC Osc Dual Vco 20MHZ 16-SOIC Product overview: SN74LS629DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629DRE4 can be used for catalog matching and distributor lookup.

IC Osc Dual Vco 20MHZ 16-SOIC Product overview: SN74LS629DRE4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHZ, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, 20MHZ, SOIC, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS629DRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265320-SN74LS629DRE4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265320-SN74LS629DRE4
Win Source Part Number: 1265320-SN74LS629DRE 4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO (Dual) Standard Package: 2,500 Mounting: SMD (SMT) Frequency: 20MHz Current - Supply: 35 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS62 Product Status: Obsolete

Win Source Part Number: 1265320-SN74LS629DRE4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO (Dual)
Standard Package: 2,500
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 35 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS62
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-SN74LS629DRE4 1265320-SN74LS629DRE4
Product Name Dual 20MHZ SOIC Clock and Timing IC Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
Package Type Tape and Reel Surface Mount; 16-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A1MAGM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bag
View Details
2 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details