Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators SN74LS628NG4

Description
Win Source Part Number: 1265316-SN74LS628NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO Standard Package: 25 Frequency: 20MHz Current - Supply: 20 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS628NE4,SN74LS6 28NE4 Base Product Number: 74LS628
Request a Quote Datasheet
Description
Win Source Part Number: 1265316-SN74LS628NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO Standard Package: 25 Frequency: 20MHz Current - Supply: 20 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS628NE4,SN74LS6 28NE4 Base Product Number: 74LS628
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265316-SN74LS628NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265316-SN74LS628NG4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265316-SN74LS628NG4
Win Source Part Number: 1265316-SN74LS628NG4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO Standard Package: 25 Frequency: 20MHz Current - Supply: 20 mA Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS628NE4,SN74LS6 28NE4 Base Product Number: 74LS628

Win Source Part Number: 1265316-SN74LS628NG4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO
Standard Package: 25
Frequency: 20MHz
Current - Supply: 20 mA
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS628NE4,SN74LS628NE4
Base Product Number: 74LS628

Buy Now Datasheet
Singapore, Singapore
20MHZ DIP Clock and Timing IC
689-SN74LS628NG4
20MHZ DIP Clock and Timing IC 689-SN74LS628NG4
IC OSC VCO 20MHZ 14-DIP Product overview: SN74LS628NG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NG4 can be used for catalog matching and distributor lookup.

IC OSC VCO 20MHZ 14-DIP Product overview: SN74LS628NG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHZ, DIP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 20MHZ, DIP, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628NG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Programmable Timers and Oscillators - SN74LS628NG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SN74LS628NG4-ND
Programmable Timers and Oscillators SN74LS628NG4-ND
VCO IC 20MHz 14-PDIP

VCO IC 20MHz 14-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category IC Timers IC Timers IC Timers
Product Number 1265316-SN74LS628NG4 689-SN74LS628NG4 SN74LS628NG4-ND
Product Name Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 20MHZ DIP Clock and Timing IC Programmable Timers and Oscillators
Package Type DIP; 14-DIP (0.300", 7.62mm) Tube Through Hole; DIP; "14-DIP (0.300"", 7.62mm)"
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - W232-10X - 903132-W232-10X - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 24-TSSOP
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
3 suppliers
Timer Circuits - 1223283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; Soic
Features / Standards RoHS
View Details
32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details