Texas Instruments High-Performance Analog Programmable Timers and Oscillators SN74LS628DR

Description
VCO IC 20MHz 14-SOIC
Request a Quote Datasheet
Description
VCO IC 20MHz 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - 296-37424-2-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
296-37424-2-ND
Programmable Timers and Oscillators 296-37424-2-ND
VCO IC 20MHz 14-SOIC

VCO IC 20MHz 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 1.1MHz 25MHz 45pF Clock and Timing IC
689-SN74LS628DR
SMD 1.1MHz 25MHz 45pF Clock and Timing IC 689-SN74LS628DR
Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin SOIC SMD T/R Product overview: SN74LS628DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1MHz, 25MHz, 45pF, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628DR can be used for catalog matching and distributor lookup.

Oscillator VCO 1.1MHz to 25MHz 45pF Squarewave 50% 5V 14-Pin SOIC SMD T/R Product overview: SN74LS628DR from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1MHz, 25MHz, 45pF, SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SMD, 1.1MHz, 25MHz, 45pF, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DR - 030203-SN74LS628DR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DR
030203-SN74LS628DR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DR 030203-SN74LS628DR
Manufacturer: Texas Instruments Win Source Part Number: 030203-SN74LS628DR Packaging: Reel - TR Type: VCO Mounting: Surface Mount Frequency: 20MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030203-SN74LS628DR
Packaging: Reel - TR
Type: VCO
Mounting: Surface Mount
Frequency: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - SN74LS628DR - ODG (Origin Data Global)
Shenzhen, China
Programmable Timers and Oscillators
SN74LS628DR
Programmable Timers and Oscillators SN74LS628DR
IC OSC VCO 20MHZ 14-SOIC

IC OSC VCO 20MHZ 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Timers IC Timers IC Timers IC Timers
Product Number 296-37424-2-ND 689-SN74LS628DR 030203-SN74LS628DR SN74LS628DR
Product Name Programmable Timers and Oscillators SMD 1.1MHz 25MHz 45pF Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS628DR Programmable Timers and Oscillators
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" Tape and Reel Surface Mount; 14-SOIC Surface Mount; SOIC; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.768KHZ Clock and Timing IC - 172-OV-7604-C7-32.768KHZ-20PPM-TB-QC - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 1.2 to 5.5 volts
View Details
Clock and Timing IC - 728-ADF4212BRU-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type 20-TSSOP (0.173", 4.40mm Width)
View Details
3 suppliers
Timer Circuits - 1897189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features / Standards RoHS
View Details
SMD 25.0000MHZ Clock and Timing IC - 172-510JCA25M0000BAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface LVDS
Package Type Tape & Reel (TR)
Supply Voltage 1.8 volts
View Details