Win Source Part Number: 1265318-SN74LS628D
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO
Standard Package: 50
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 20 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS628DG4,2156-SN
Base Product Number: 74LS628
TEXAS INSTRUMENTS SN74LS628D LOGIC, VOLT-CONTROLLED OSC, 14SOIC Product overview: SN74LS628D from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS628D can be used for catalog matching and distributor lookup.
VCO IC 20MHz 14-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 1265318-SN74LS628D | 689-SN74LS628D | 296-34013-5-ND |
| Product Name | Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators | Clock and Timing IC | Programmable Timers and Oscillators |
| Package Type | Surface Mount; 14-SOIC (0.154", 3.90mm Width) | Rail/Tube | Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)" |