Texas Instruments Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LS625N SN74LS625N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095118-SN74LS625N Mounting: SMD (SMT) Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095118-SN74LS625N Mounting: SMD (SMT) Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LS625N - 1095118-SN74LS625N - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LS625N
1095118-SN74LS625N
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LS625N 1095118-SN74LS625N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095118-SN74LS625N Mounting: SMD (SMT) Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095118-SN74LS625N
Mounting: SMD (SMT)
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant

Buy Now
Singapore, Singapore
0.9MHz 12MHz Clock and Timing IC
728-SN74LS625N
0.9MHz 12MHz Clock and Timing IC 728-SN74LS625N
Controlled Oscillator 0.9MHz to 12MHz VCXO Squarewave 16-Pin PDIP Product overview: SN74LS625N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9MHz, 12MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.9MHz, 12MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LS625N can be used for catalog matching and distributor lookup.

Controlled Oscillator 0.9MHz to 12MHz VCXO Squarewave 16-Pin PDIP Product overview: SN74LS625N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9MHz, 12MHz. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 0.9MHz, 12MHz, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-SN74LS625N can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1095118-SN74LS625N 728-SN74LS625N
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SN74LS625N 0.9MHz 12MHz Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9572ACPZLVD - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 156 MHz
View Details
Clock Synthesizers - 7089782 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type Cp 24 2
View Details
80MHz SOIC Clock and Timing IC - 165-CY2292SL-808 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Supply Voltage 3 to 3.6 volts
Frequency 80 MHz
View Details
2 suppliers
CDC2351 1-Line to 10-Line Clock Driver With 3-State Outputs - CDC2351DBR - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
5 suppliers