Texas Instruments High-Performance Analog Programmable Timers and Oscillators SN74LS624NSRG4

Description
VCO IC 20MHz 14-SO
Request a Quote Datasheet
Description
VCO IC 20MHz 14-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - SN74LS624NSRG4-ND - DigiKey
Thief River Falls, MN, United States
Programmable Timers and Oscillators
SN74LS624NSRG4-ND
Programmable Timers and Oscillators SN74LS624NSRG4-ND
VCO IC 20MHz 14-SO

VCO IC 20MHz 14-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators - 1265324-SN74LS624NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators
1265324-SN74LS624NSRG4
Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators 1265324-SN74LS624NSRG4
Win Source Part Number: 1265324-SN74LS624NSR G4 Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators Series: 74LS Type: VCO Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 20MHz Current - Supply: 20 mA Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.209", 5.30mm Width) Supplier Device Package: 14-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS624

Win Source Part Number: 1265324-SN74LS624NSRG4
Category: Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Series: 74LS
Type: VCO
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 20MHz
Current - Supply: 20 mA
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS624

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
689-SN74LS624NSRG4
Clock and Timing IC 689-SN74LS624NSRG4
Voltage-controlled oscillator 14-SO 0 to 70 Product overview: SN74LS624NSRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624NSRG4 can be used for catalog matching and distributor lookup.

Voltage-controlled oscillator 14-SO 0 to 70 Product overview: SN74LS624NSRG4 from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers IC Timers
Product Number SN74LS624NSRG4-ND 1265324-SN74LS624NSRG4 689-SN74LS624NSRG4
Product Name Programmable Timers and Oscillators Integrated Circuits (ICs) - Clock/Timing - Programmable Timers and Oscillators Clock and Timing IC
Package Type Surface Mount; SOIC; "14-SOIC (0.209"", 5.30mm Width)" Surface Mount; 14-SOIC (0.209", 5.30mm Width) Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

SMD 32.7680KHZ 6PF Clock and Timing IC - 171-CM8V-T1A-32.768KHZ-6PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Si4112-D-GT RF synthesizer - Si4112-D-GT - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; TSSOP; TSSOP24
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPL5100 Nano Power Programmable Timer with Power Gating Functionality - TPL5100DGSR - Texas Instruments
Specs
Package Type VSSOP
Supply Voltage 1.8 to 5 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers