Manufacturer: Texas Instruments
Win Source Part Number: 1100064-SN74LS624N
Packaging: Tube/Rail
Type: VCO
Mounting: Through Hole
Frequency: 20MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
VCO IC 20MHz 14-PDIP
VCXO Oscillator 25MHz 5ppm 45pF 5V PDIP Product overview: SN74LS624N from Texas Instruments is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25MHz, 45pF, 5V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 25MHz, 45pF, 5V, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-SN74LS624N can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Timers | IC Timers | IC Timers |
| Product Number | 1100064-SN74LS624N | 296-3723-5-ND | 689-SN74LS624N |
| Product Name | Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - SN74LS624N | Programmable Timers and Oscillators | 25MHz 45pF 5V Clock and Timing IC |
| Package Type | DIP; PDIP; 14-PDIP | Through Hole; DIP; "14-DIP (0.300"", 7.62mm)" | Rail/Tube |